EN
  • EN
  • DE

STM32F446RCT6TR

Part No STM32F446RCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758859-STM32F446RCT6TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F446RCT6TR CAD Model

Description

The STM32F446RCT6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance MCU is based on the advanced ARM Cortex-M4 core and is designed to deliver a balanced combination of power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies up to 180 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software.
  • Rich Connectivity: Features a comprehensive set of communication interfaces including USB OTG, CAN, SPI, I2C, USART, SDIO, and more.
  • Advanced Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks.
  • ADC & DAC: Incorporates a 12-bit Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for precise analog signal management.
  • Package: Available in a 64-pin LQFP package that is suitable for space-constrained applications while still providing sufficient I/O options.

Performance and Efficiency

The STM32F446RCT6TR MCU is engineered to deliver high computational power thanks to its Cortex-M4 core which includes a single-precision floating-point unit for efficient computation of complex mathematics. Its dynamic efficiency allows the MCU to run intensive code with minimal power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.

Development Support

STMicroelectronics provides robust development support for the STM32F446RCT6TR with its comprehensive software HAL library, as well as compatibility with a variety of development environments, including IAR, Keil, and GCC-based IDEs. Additionally, developers can take advantage of the extensive STM32 ecosystem, including starter kits and software development tools, to accelerate the development process and reduce time-to-market.

Whether you're developing advanced motor control systems, designing sophisticated medical devices, or innovating within the IoT space, the STM32F446RCT6TR offers the performance, connectivity, and flexibility needed to succeed in today's demanding electronic landscapes.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess