EN
  • EN
  • DE

STM32F411RET6

Part No STM32F411RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 50
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 086711-STM32F411RET6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F411RE
Introduction Date June 19, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F411RET6 CAD Model

Description

STM32F411RET6 Microcontroller Overview

The STM32F411RET6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F4 series known for its advanced digital and analog features. This MCU is built on the high-efficiency ARM Cortex-M4 processor with a floating-point unit (FPU), running at frequencies of up to 100 MHz. The STM32F411RET6 is designed to deliver a perfect balance between power consumption and performance, making it an excellent choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with FPU and frequency up to 100 MHz
  • Memory: 512 KB of Flash memory and 128 KB of SRAM
  • Power Efficiency: Low-power modes for energy-saving operations
  • Communication Interfaces: I2C, SPI, USART/UART, and USB 2.0 Full-Speed with integrated PHY
  • Advanced Peripherals: Multiple 16-bit and 32-bit timers, a True Random Number Generator (TRNG), and advanced-control PWM for motor control
  • Analog Features: 12-bit ADCs, DAC channels, and analog comparators
  • Package: LQFP64 package with a broad set of I/Os for flexible connection
  • Operating Voltage: 1.7 V to 3.6 V

Applications

The STM32F411RET6 is versatile and can be deployed in a variety of applications due to its rich set of peripherals and interfaces. It is particularly useful in scenarios that require complex time-critical tasks, such as motor control, power management, or audio applications. Its low power consumption also makes it suitable for battery-operated devices in IoT, wearable technology, and smart sensors.

Development Support

Developers can take advantage of the extensive support provided by STMicroelectronics, including the STM32Cube software development kit (SDK), a comprehensive set of drivers, middleware, and example code. Additionally, the STM32F411RET6 is supported by a wide range of development boards and modules for rapid prototyping and development.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3952 $50.2992
51+ $1.9653 $100.2303
79+ $1.9039 $150.4081
109+ $1.8425 $200.8325
141+ $1.7810 $251.1210
188+ $1.5968 $300.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,267 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess