EN
  • EN
  • DE

STM32F405VGT7

Part No STM32F405VGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 168MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series STM32F405
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811098-STM32F405VGT7
Ultra Librarian 3D Model Ultra Librarian STM32F405VGT7 CAD Model

Description

STM32F405VGT7 Microcontroller

The STM32F405VGT7 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series known for its advanced features and capabilities. This microcontroller is built on the ARM Cortex-M4 processor with a floating-point unit (FPU), which provides a perfect blend of power efficiency and performance, making it ideal for a wide range of applications, from industrial to consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with FPU operating at frequencies up to 168 MHz.
  • Memory: 1 MB of Flash memory and 192+4 KB of SRAM, ensuring ample space for complex applications.
  • High-Performance Digital Signal Processing (DSP): The microcontroller includes DSP instructions that provide the ability to perform advanced signal processing tasks.
  • Connectivity: A rich set of peripherals for connectivity, including three I2C, three SPI, four USART, two CAN, and one USB OTG Full-speed and High-speed.
  • 12-bit Analog-to-Digital Converters (ADCs): Three ADCs with 12-bit resolution, up to 24 channels, and conversion speeds of 2.4 MSPS.
  • Advanced Timers: Advanced-control timers, general-purpose timers, basic timers, and a SysTick timer, which is useful for time-sensitive tasks.
  • Direct Memory Access (DMA): 16-stream DMA controller that supports flexible mappings, reducing CPU load during data transfers.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller for debugging.
  • Power Efficiency: Multiple power modes, including a low-power run mode and multiple low-power sleep modes, to optimize power consumption.

Applications

The STM32F405VGT7 is designed for applications that require high computational performance and real-time capabilities. It is well-suited for use in complex and demanding applications such as flight controllers for drones, industrial automation systems, advanced motor control systems, and high-end audio applications. Its robust peripheral set and high-speed interfaces make it an excellent choice for embedded systems that require connectivity, sensor integration, and sophisticated control algorithms.

With its combination of performance, memory, and rich peripherals, the STM32F405VGT7 is a versatile microcontroller that can meet the needs of a variety of high-performance embedded applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7762 $71.3286
6+ $19.5086 $117.0516
8+ $18.8990 $151.1920
11+ $18.2894 $201.1834
15+ $17.6797 $265.1955
19+ $15.8508 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess