EN
  • EN
  • DE

STM32F334C8T6

Part No STM32F334C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F3
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 20
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 795704-STM32F334C8T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F334C8T6 CAD Model

Description

STM32F334C8T6 Microcontroller

The STM32F334C8T6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and energy efficiency. This device is part of the STM32F3 series, which is specifically designed to meet the needs of demanding applications that require a perfect blend of digital and analog functionalities.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 72 MHz, providing the muscle for computationally intensive applications.
  • Memory: Comes with 64 Kbytes of Flash memory and 12 Kbytes of SRAM, offering ample space for complex applications and algorithms.
  • High-Resolution Timer: Includes a state-of-the-art high-resolution timer capable of 217 ps resolution, enabling precise motor control and power conversion applications.
  • Rich Connectivity: Features a range of peripherals including I²C, SPI, USART, and USB, ensuring versatile connection options for various external components.
  • Advanced Analog Features: Boasts an array of analog features such as fast 12-bit ADCs, DACs, and comparators, which are ideal for sophisticated control systems.
  • Power Efficiency: Integrates a Voltage Scaling feature that helps to optimize power consumption in run and sleep modes, making it suitable for battery-operated devices.
  • Development Support: Supported by a comprehensive set of development tools, software libraries, and community resources, simplifying the development process and reducing time to market.

Applications:

The STM32F334C8T6 is incredibly versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Motor drives and power inverters
  • Consumer electronics
  • Medical equipment
  • Complex sensor systems

With its robust feature set and STMicroelectronics' commitment to reliability and performance, the STM32F334C8T6 microcontroller is an excellent choice for engineers and designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0815 $53.0595
30+ $3.3489 $100.4670
47+ $3.2443 $152.4821
64+ $3.1396 $200.9344
83+ $3.0350 $251.9050
111+ $2.7210 $302.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,868 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess