EN
  • EN
  • DE

STM32F301K8T6

Part No STM32F301K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name STM32
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852251-STM32F301K8T6
Ultra Librarian 3D Model Ultra Librarian STM32F301K8T6 CAD Model

Description

The STM32F301K8T6 is a cutting-edge microcontroller product from STMicroelectronics, which is part of their extensive STM32F3 series. This high-performance microcontroller is designed to meet the needs of demanding applications that require a perfect blend of power efficiency, performance, and features.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Maximum Frequency: Up to 72 MHz operation for quick processing capabilities
  • Memory: 64 KB of Flash memory and 16 KB of SRAM for program and data storage
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces, providing flexibility for peripheral connections
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks
  • Analog: 12-bit ADCs, DAC channels, and comparators for enhanced analog signal handling
  • Package: LQFP32 package that is suitable for space-constrained applications
  • Operating Voltage: 2.0 to 3.6 V, catering to low-power requirements

Applications

The STM32F301K8T6 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Motor control
  • Power management systems
  • Medical and handheld equipment
  • Consumer electronics

Development Support

STMicroelectronics provides extensive support for development with the STM32F301K8T6, including software libraries, development boards, and a comprehensive integrated development environment (IDE). Developers can leverage the STM32Cube ecosystem, which offers a HAL library, middleware components, and examples to jump-start their projects.

Conclusion

The STM32F301K8T6 from STMicroelectronics is an excellent choice for designers looking for a robust microcontroller with advanced features and a strong development ecosystem. Its combination of performance, power efficiency, and rich set of peripherals makes it ideal for a wide range of applications, ensuring that it continues to be a go-to solution for innovative electronic designs.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0286 $51.4862
41+ $2.4850 $101.8850
63+ $2.4073 $151.6599
86+ $2.3297 $200.3542
112+ $2.2520 $252.2240
149+ $2.0191 $300.8459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,233 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess