EN
  • EN
  • DE

STM32F105R8T6TR

Part No STM32F105R8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals DMA, POR, PWM, Voltage Detect, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F105
Other Names 497-18765-1,497-18765-2,497-18765-6,STM32F105R8T6TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263066-STM32F105R8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F105R8T6TR CAD Model

Description

STM32F105R8T6TR Microcontroller - STMicroelectronics

The STM32F105R8T6TR from STMicroelectronics is a high-performance ARM Cortex-M3 based microcontroller, designed to offer a balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the STM32F1 series which is renowned for its robust architecture, enhanced peripherals, and interoperability for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz.
  • Memory: Comes with 64 Kbytes of Flash memory and 20 Kbytes of SRAM, providing ample space for complex applications.
  • Connectivity: Offers a range of communication interfaces including USB OTG, CAN, and two I2C interfaces.
  • Timers: Features multiple 16-bit and 32-bit timers, along with PWM outputs for accurate timing and control operations.
  • Analog: Includes 12-bit ADCs and DACs for analog signal processing and conversion tasks.
  • Debugging: Integrated with a Serial Wire Debug (SWD) and JTAG interfaces to facilitate development and troubleshooting.
  • Power Efficiency: Designed for low power operation with several power-saving modes to extend battery life in portable devices.
  • Package: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatile feature set of the STM32F105R8T6TR makes it suitable for a diverse range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Automotive applications
  • Internet of Things (IoT) devices
  • Embedded systems

Support and Resources

STMicroelectronics provides extensive support for the STM32F105R8T6TR with a comprehensive set of development tools, software libraries, and documentation to ensure a smooth development process. The STM32Cube ecosystem, which includes STM32CubeMX and STM32CubeIDE, offers a user-friendly environment for configuring the microcontroller and developing applications with ease.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5915 $53.1405
17+ $6.2290 $105.8930
25+ $6.0343 $150.8575
35+ $5.8397 $204.3895
45+ $5.6450 $254.0250
60+ $5.0610 $303.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess