EN
  • EN
  • DE

STM32F103RGT6JTR

Part No STM32F103RGT6JTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F103
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263041-STM32F103RGT6JTR
Ultra Librarian 3D Model Ultra Librarian STM32F103RGT6JTR CAD Model

Description

STMicroelectronics STM32F103RGT6JTR Microcontroller

The STM32F103RGT6JTR from STMicroelectronics is a cutting-edge microcontroller that belongs to the STM32F1 series, which is renowned for its high performance and affordability. This microcontroller is based on the ARM Cortex-M3 processor core and offers a perfect balance between processing power, reduced power consumption, and advanced features to cater to a wide range of applications.

With a maximum CPU frequency of 72 MHz, the STM32F103RGT6JTR provides ample computational speed that makes it suitable for tasks that require quick data processing and real-time operations. It boasts a high-density performance line with the ARM 32-bit Cortex-M3 CPU, which is a testament to its robust architecture designed for complex and demanding applications.

This microcontroller comes with a rich set of peripherals that enhance its functionality. It includes three general-purpose 16-bit timers and one PWM timer for accurate time-based control, which are essential for tasks such as motor control and pulse width modulation. Additionally, it features two I2C interfaces, three USARTs, and two SPIs, allowing for flexible serial communication options.

The STM32F103RGT6JTR offers 1MB of flash memory and 96KB of SRAM, giving developers enough space to store their applications and data. The integrated flash memory is also beneficial for applications that require in-system programming and in-application programming, providing flexibility for software updates and bootloader functions.

Its 64-pin LQFP package ensures a compact footprint, making it an excellent choice for space-constrained applications. Moreover, the microcontroller operates within a wide voltage range of 2.0 to 3.6 volts, which is ideal for battery-powered and portable devices.

STMicroelectronics has equipped this microcontroller with advanced connectivity features, including CAN and USB interfaces, allowing for easy integration into automotive and industrial networks, as well as consumer electronics. The device also includes a 12-bit ADC with 16 channels, making it capable of interfacing with analog sensors and converting analog signals to digital information with precision.

In summary, the STM32F103RGT6JTR is a versatile and powerful microcontroller that offers a rich feature set for a variety of applications, including industrial control, medical equipment, and consumer electronics. Its combination of processing power, memory capacity, and extensive peripheral set makes it a top choice for designers looking for a reliable and cost-effective solution.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess