EN
  • EN
  • DE

STM32F098VCH6

Part No STM32F098VCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100UFBGA / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263103-STM32F098VCH6
Ultra Librarian 3D Model Ultra Librarian STM32F098VCH6 CAD Model

Description

STM32F098VCH6 Microcontroller - STMicroelectronics

The STM32F098VCH6 is a high-performance microcontroller unit (MCU) from the esteemed STM32F0 series manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced MCU is built on the ARM Cortex-M0 core, which operates at frequencies up to 48 MHz, providing a cost-effective and energy-efficient solution for a wide range of applications.

The STM32F098VCH6 comes packed with 256 KB of flash memory and 32 KB of SRAM, offering ample space for complex applications and data storage. Its robust architecture supports a rich set of peripherals, including multiple communication interfaces such as I2C, USART, SPI, and CAN, making it ideal for embedded systems that require reliable data exchange.

This MCU features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals, which is critical for sensor interfacing and data acquisition tasks. Additionally, it provides multiple timers, including a 32-bit timer and PWM channels, facilitating accurate timing and control for motor control and other time-sensitive operations.

The STM32F098VCH6 is designed with an emphasis on power efficiency, offering several power-saving modes such as Sleep, Stop, and Standby. These modes enable the device to maintain functionality while minimizing power consumption, making it suitable for battery-operated and power-conscious applications.

Integration is simplified due to the MCU's support for a wide operating voltage range (2.0 to 3.6V), as well as its provision of an internal oscillator, which reduces the need for external components. The device is housed in a 100-pin LQFP package, which provides a compact footprint while allowing for adequate I/O and connectivity options for complex designs.

The STM32F098VCH6 is supported by STMicroelectronics' comprehensive development ecosystem, including software libraries, development boards, and the STM32CubeMX configuration tool. This ecosystem accelerates development cycles and helps engineers bring their products to market faster with reduced risk and increased reliability.

Overall, the STM32F098VCH6 is a versatile and reliable MCU choice for designers looking to create advanced embedded systems across a diverse array of industries, including consumer electronics, industrial automation, and automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8732 $51.7176
43+ $2.3575 $101.3725
66+ $2.2839 $150.7374
91+ $2.2102 $201.1282
118+ $2.1365 $252.1070
157+ $1.9155 $300.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,184 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess