EN
  • EN
  • DE

STM32F050C6T6A

Part No STM32F050C6T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 112827-STM32F050C6T6A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F050C6
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian STM32F050C6T6A CAD Model

Description

STM32F050C6T6A Microcontroller Overview

The STM32F050C6T6A is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed for budget-friendly applications without compromising on performance. This microcontroller is part of the STM32F0 series, which is renowned for its excellent power efficiency, robust architecture, and a rich set of peripherals that are ideal for a wide range of applications, including industrial control, consumer electronics, and home automation.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Equipped with 32 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • GPIOs: Offers up to 28 GPIOs with various multiplexed functions, enabling flexible interface options.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for full-duplex communications with peripheral devices.
  • Timers: Features multiple 16-bit timers, including a PWM timer for accurate pulse-width modulation.
  • ADC: Comes with a 12-bit analog-to-digital converter with up to 9 channels, allowing precise measurement of analog signals.
  • Supply Voltage: Operates within a supply voltage range of 2.4V to 3.6V, suitable for battery-powered and energy-efficient applications.
  • Package: Available in a 48-pin LQFP package, which is ideal for space-constrained applications.

Advanced Peripherals and Development Support

The STM32F050C6T6A microcontroller includes advanced peripherals such as a nested vectored interrupt controller (NVIC) for fast response to interrupts, a SysTick timer for operating system support, and watchdog timers for system reliability. Additionally, it offers support for STMicroelectronics' comprehensive development ecosystem, including the STM32Cube software suite, which provides a full set of software tools, libraries, and examples to streamline the development process.

Target Applications

With its robust feature set and cost-effective design, the STM32F050C6T6A is well-suited for a variety of applications such as motor control, power management, industrial automation, and consumer electronics. Its ease of use and extensive support make it an excellent choice for both professionals and hobbyists looking to develop high-performance, low-power devices.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6528 $58.3616
54+ $2.1767 $117.5418
83+ $2.1087 $175.0221
114+ $2.0407 $232.6398
147+ $1.9727 $289.9869
196+ $1.7685 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess