EN
  • EN
  • DE

STM32F048G6U6

Part No STM32F048G6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 1.95V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Other Names STM32F048G6U6,497-18517
Standard Package 2,940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263111-STM32F048G6U6
Ultra Librarian 3D Model Ultra Librarian STM32F048G6U6 CAD Model

Description

STM32F048G6U6 Microcontroller - STMicroelectronics

The STM32F048G6U6 is a highly integrated, low-power microcontroller from STMicroelectronics that belongs to the STM32F0 series, which is based on the ARM Cortex-M0 processor. This microcontroller is designed to offer a balanced combination of performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM.
  • Communication Interfaces: I2C, USARTs, SPIs, and CAN.
  • Analog: Multiple 12-bit ADCs, DAC channels, and analog comparators.
  • Timers: Advanced-control, general-purpose, and basic timers.
  • Debugging: Serial wire debug (SWD) & JTAG interfaces.

Enhanced I/Os and Peripherals

The STM32F048G6U6 microcontroller features a rich set of I/Os and peripherals that enable designers to interface with a variety of external devices. It supports multiple communication protocols, ensuring seamless data exchange with other components in complex systems. The robust analog capabilities allow for precise measurement and control, which is essential for applications requiring accurate sensor readings or analog signal processing.

Energy Efficiency

With its low-power design, the STM32F048G6U6 ensures energy efficiency, which is critical for battery-operated devices. The microcontroller includes several power-saving modes that minimize power consumption during idle or low-activity periods, thereby extending the battery life of the end product.

Development and Support

STMicroelectronics provides a comprehensive development ecosystem for the STM32F048G6U6, which includes software libraries, development boards, and a supportive community. Developers can take advantage of the extensive documentation, development tools, and sample code to accelerate the development process and bring their products to market faster.

Overall, the STM32F048G6U6 microcontroller is a versatile and reliable component that embodies STMicroelectronics' commitment to providing advanced microcontroller solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5655 $50.0895
22+ $4.5665 $100.4630
34+ $4.4238 $150.4092
47+ $4.2811 $201.2117
61+ $4.1384 $252.4424
81+ $3.7103 $300.5343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess