EN
  • EN
  • DE

STM103WAIDT

Part No STM103WAIDT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346264-STM103WAIDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM103WAIDT CAD Model

Description

Introducing the STM103WAIDT Microcontroller

The STM103WAIDT is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the demanding needs of modern embedded applications. It is part of the STM32 family, which is well-known for its high performance, reliability, and versatility in various applications such as industrial control systems, automotive electronics, and consumer devices.

The STM103WAIDT is built around a 32-bit ARM Cortex-M3 processor core, which delivers exceptional computational speed and efficiency. This core operates at a frequency of up to 72 MHz, providing the computational power necessary for complex tasks and algorithms. The MCU comes with a rich set of peripherals and features that enhance its functionality and ease of use.

  • Memory: It boasts a substantial internal memory, including up to 1 MB of flash memory and up to 96 KB of SRAM, which facilitates the storage of large application code and data.
  • I/O Ports: A variety of input/output ports are available, including digital I/Os, analog inputs, and several communication interfaces such as I2C, SPI, and USART, which allow for easy connection to other devices and peripherals.
  • ADCs and DACs: The device is equipped with multiple 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), offering precise analog signal processing capabilities.
  • Timers and PWM: Advanced control applications can benefit from the MCU's timers and PWM (Pulse Width Modulation) channels, which provide accurate timing and control for tasks such as motor control.
  • Power Efficiency: The STM103WAIDT is designed with power efficiency in mind, featuring several power-saving modes that help reduce energy consumption in low-power applications.
  • Debugging and Programming: For ease of development, the MCU supports JTAG/SWD interfaces, facilitating programming and in-system debugging.

STMicroelectronics ensures that the STM103WAIDT is not only powerful but also reliable, with built-in safety features such as a watchdog timer and a brown-out detector to safeguard against system failures. The MCU is also characterized by its robustness against environmental challenges, operating within a wide temperature range and meeting stringent industrial standards.

Whether you are developing sophisticated industrial automation systems, designing innovative consumer electronics, or anything in between, the STM103WAIDT from STMicroelectronics provides the performance, flexibility, and reliability that your projects require.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess