EN
  • EN
  • DE

STLUX383ATR

Part No STLUX383ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL CTLR PWM 38TSSOP  /  Lighting PMIC 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Applications Lighting
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number STLUX
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253154-STLUX383ATR
Ultra Librarian 3D Model Ultra Librarian STLUX383ATR CAD Model

Description

STLUX383ATR Digital Controller by STMicroelectronics

The STLUX383ATR is a cutting-edge digital controller crafted by the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver exceptional performance and versatility, this advanced controller is an ideal solution for a wide range of power conversion applications. The STLUX383ATR is part of the ST's state-of-the-art STNRG digital controllers family, which is engineered to cater to the demands of lighting, power supply, and conversion systems.

Key Features

  • State Machine Event-Driven (SMED) Technology: The STLUX383ATR incorporates ST's innovative SMED technology, enabling fast and efficient digital control for power conversion. This technology facilitates complex, real-time event management without burdening the CPU, providing a responsive and reliable control system.
  • Flexibility: With its highly flexible configuration options, the STLUX383ATR can be adapted to a variety of power management tasks. Whether you're designing an LED lighting system or a power supply unit, this controller can meet your specific needs with ease.
  • Integrated DALI Interface: The device comes with a built-in Digital Addressable Lighting Interface (DALI), making it perfectly suited for advanced lighting applications that require precise dimming and color control.
  • Energy Efficiency: The STLUX383ATR is designed with energy efficiency in mind. Its advanced control algorithms help in reducing power wastage, leading to greener and more cost-effective solutions.
  • Robustness: Built to withstand the rigors of industrial environments, the STLUX383ATR is robust and reliable. It operates effectively across a wide temperature range and is resistant to electrical disturbances.

Applications

The STLUX383ATR is incredibly versatile and can be employed in various applications, including:

  • LED lighting systems (indoor, outdoor, and architectural)
  • Power supply units (PSUs)
  • Battery chargers
  • Power adapters
  • Smart lighting solutions

With its advanced features and robust design, the STLUX383ATR from STMicroelectronics stands out as a top-tier digital controller for power conversion and management. Its integration capabilities and efficiency make it a smart choice for engineers and designers looking to innovate and optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1193 $61.4316
28+ $4.2005 $117.6140
43+ $4.0693 $174.9799
59+ $3.9380 $232.3420
76+ $3.8068 $289.3168
102+ $3.4129 $348.1158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess