EN
  • EN
  • DE

STIEC45-26AS

Part No STIEC45-26AS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 26VWM 45VC SMC / 45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series STIEC, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 45V
Current - Peak Pulse (10/1000µs) 500A (8/20µs)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Base Product Number STIEC45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-10630-6,497-10630-2,STIEC4526AS,497-10630-1
Standard Package 2,500
Win Source Part Number 1096941-STIEC45-26AS
Ultra Librarian 3D Model Ultra Librarian STIEC45-26AS CAD Model

Description

The STIEC45-26AS is a cutting-edge semiconductor device from STMicroelectronics, designed to meet the demanding requirements of modern electronic applications. This high-performance product is part of STMicroelectronics' extensive portfolio of integrated circuits and offers a unique combination of features that make it ideal for a wide range of applications.

Key Features

  • High Voltage Capability: The STIEC45-26AS is capable of handling high voltage operations, making it suitable for power management in industrial and automotive environments.
  • Fast Switching Speed: With its rapid switching capabilities, this device ensures efficient operation with minimal power loss, which is crucial for high-frequency applications.
  • Low On-Resistance: The low on-resistance feature minimizes conduction losses and enhances overall performance, particularly in power conversion applications.
  • Robust Thermal Performance: The STIEC45-26AS is designed to operate reliably under high temperature conditions, thanks to its excellent thermal characteristics and robust packaging.
  • Enhanced Durability: Built to withstand tough conditions, this product offers a long operational lifespan, reducing the need for frequent replacements and maintenance.

Applications

The versatility of the STIEC45-26AS allows it to be used across various sectors. Here are some of the common applications:

  • Switching power supplies
  • Power converters and inverters
  • Motor drives and controllers
  • Automotive electronics
  • Renewable energy systems

Product Specifications

The STIEC45-26AS is designed to adhere to stringent industry standards and comes with a comprehensive set of specifications that ensure its reliability and efficiency:

  • Voltage Rating: Optimized for high-voltage applications
  • Current Handling: Capable of managing significant current levels
  • Package: Designed in a robust package to withstand harsh environments
  • Compliance: Meets international regulatory and safety standards

STMicroelectronics' commitment to quality and innovation is evident in the STIEC45-26AS, making it a smart choice for designers and engineers looking to enhance system performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess