EN
  • EN
  • DE

STI5518BQCL

Part No STI5518BQCL
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345664-STI5518BQCL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI5518BQCL CAD Model

Description

The STI5518BQCL is a highly integrated, advanced digital TV processor chip designed by STMicroelectronics, a global leader in semiconductor solutions. This chip is specifically tailored for the evolving demands of the digital television and set-top box markets, providing manufacturers with a versatile and powerful platform for developing a wide range of consumer electronics products.

Key Features

  • High-Performance CPU: The STI5518BQCL is equipped with a high-speed processor core, enabling it to handle complex multimedia tasks and provide a seamless user experience.
  • Integrated Decoder: It features an integrated MPEG-2 decoder that supports both standard definition (SD) and high definition (HD) content, ensuring compatibility with a broad range of video formats.
  • Advanced Graphics: The chip includes an advanced graphics engine that supports high-quality on-screen display and smooth graphical user interfaces, enhancing the visual appeal of consumer devices.
  • Audio Processing: With its built-in audio processor, the STI5518BQCL can decode and process multiple audio formats, delivering a rich auditory experience to the end-user.
  • Security Features: It incorporates robust security mechanisms, making it suitable for applications that require conditional access and content protection.
  • Connectivity: The processor offers a range of connectivity options, including common interfaces for digital and analog I/O, which facilitate easy integration with other system components.

Applications

The versatility of the STI5518BQCL makes it ideal for a variety of applications, including:

  • Digital set-top boxes
  • Interactive television systems
  • Personal video recorders (PVRs)
  • Networked multimedia devices

With its combination of performance, multimedia capabilities, and security features, the STI5518BQCL from STMicroelectronics represents a comprehensive solution for manufacturers looking to develop cutting-edge digital TV and set-top box products. Its robust architecture ensures that devices powered by this chip can deliver high-quality audiovisual experiences while maintaining the security and integrity of digital content.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5773 $59.5049
31+ $3.7561 $116.4391
48+ $3.6383 $174.6384
66+ $3.5216 $232.4256
85+ $3.4038 $289.3230
114+ $3.0515 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess