EN
  • EN
  • DE

STI5189-EYB

Part No STI5189-EYB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345594-STI5189-EYB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI5189-EYB CAD Model

Description

The STI5189-EYB is a cutting-edge, highly integrated solution from STMicroelectronics, designed for advanced digital satellite receiver systems. This product is part of the STi5xxx family of decoder chips, which are known for their reliability, performance, and flexibility in various multimedia applications.

Key Features

  • High-Performance Processor: At the heart of the STI5189-EYB is a powerful CPU that can handle complex operations required for digital signal decoding and user interface responsiveness.
  • Advanced Security: The chip includes features to support secure conditional access, making it suitable for pay-TV and other applications requiring content protection.
  • Audio/Video Decoding: It supports a wide range of audio and video standards, ensuring compatibility with various formats and providing a high-quality multimedia experience.
  • Connectivity: With multiple I/O interfaces, the STI5189-EYB can connect to other components in a digital receiver system seamlessly, offering flexibility in system design.
  • Low Power Consumption: Designed with energy efficiency in mind, the chip operates with low power consumption, making it ideal for consumer electronics where power management is critical.

Applications

The STI5189-EYB is suitable for a range of applications, including but not limited to:

  • Satellite Set-Top Boxes
  • Interactive Digital Broadcasting
  • Personal Video Recording (PVR) Systems
  • Home Media Centers

Technical Specifications

Some of the technical specifications of the STI5189-EYB include:

  • Embedded high-performance 32-bit processor
  • Support for MPEG-2 and DVBS standards
  • Integrated demodulator and FEC (Forward Error Correction)
  • Advanced security features with integrated descrambler
  • Flexible memory interface

The STI5189-EYB from STMicroelectronics represents a robust solution for the next generation of digital satellite receivers, offering a blend of performance, security, and energy efficiency that is well-suited to the evolving demands of the multimedia industry.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8046 $61.6322
16+ $7.2245 $115.5920
25+ $6.9981 $174.9525
35+ $6.7729 $237.0515
45+ $6.5465 $294.5925
60+ $5.8697 $352.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess