EN
  • EN
  • DE

STGW60H65FB

Part No STGW60H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 80A 375W TO247  /  IGBT Trench Field Stop 650 V 80 A 375 W Through Hole TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 60A
Power - Max 375 W
Switching Energy 1.09mJ (on), 626µJ (off)
Input Type Standard
Gate Charge 306 nC
Td (on/off) @ 25°C 51ns/160ns
Test Condition 400V, 60A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number STGW60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-14037-5,497-14037-5
Standard Package 30
Win Source Part Number 1096886-STGW60H65FB
Ultra Librarian 3D Model Ultra Librarian STGW60H65FB CAD Model

Description

The STGW60H65FB is a cutting-edge power transistor from STMicroelectronics, designed to meet the demanding requirements of modern high-efficiency applications. This 650V, 60A device belongs to the STPOWER family, which is renowned for its superior performance in power conversion and management. The STGW60H65FB is a Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) that offers an optimal trade-off between switching performance and on-state behavior, making it an excellent choice for a wide range of power applications.

Key Features

  • Voltage Rating: This device is rated for a breakdown voltage of 650V, providing a comfortable margin for applications requiring high voltage capabilities.
  • Current Capacity: With a continuous collector current of 60A at 25°C, the STGW60H65FB is capable of handling significant power levels, making it suitable for robust power conversion systems.
  • Low On-Resistance: The low on-state voltage drop (V<sub>CE(sat)) minimizes conduction losses and improves overall efficiency, which is critical for energy-sensitive designs.
  • High-Speed Switching: The fast switching characteristics of the STGW60H65FB enable high-frequency operation, reducing the size of passive components and the overall footprint of power modules.
  • Robustness: The device is designed with a ruggedized structure that ensures reliable operation even under harsh conditions, including high surge current capability.
  • Co-Packaged Diode: The inclusion of a co-packaged free-wheeling diode further enhances performance by providing a fast and soft recovery, which is essential for minimizing electromagnetic interference (EMI) and increasing efficiency.

Applications

The STGW60H65FB is versatile and can be used in a range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Solar Inverters
  • Induction Heating Systems
  • High-Frequency Converters

This IGBT is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for advanced electronic systems. The STGW60H65FB is an excellent choice for designers looking to optimize their power management solutions with a component that offers both high performance and efficiency.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6235 $57.9760
39+ $2.9732 $115.9548
61+ $2.8803 $175.6983
83+ $2.7874 $231.3542
108+ $2.6944 $290.9952
144+ $2.4157 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess