EN
  • EN
  • DE

STGB35N35LZT4

Part No STGB35N35LZT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 345V 40A 176W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 345V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.7V @ 4.5V, 15A
Maximum Power Dissipation 176W
Input Type Logic
Gate Charge 49nC
Turn-on and Turn-off delay time 1.1μs/26.5μs
Testing Conditions 300V, 15A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103004-STGB35N35LZT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGB35N35LZT4 CAD Model

Description

The STGB35N35LZT4 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the high efficiency and reliability requirements of modern power electronic applications. The STGB35N35LZT4 is a member of ST's MDmesh™ M5 series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance.

Key Features

  • Voltage Rating: With a 350V drain-source breakdown voltage (V<sub>DS), this MOSFET can handle high voltage applications with ease.
  • Current Handling: A continuous drain current (I<sub>D) of up to 35A ensures that the device can support a wide range of power requirements.
  • Low R<sub>DS(on): The low on-state resistance minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching: The device's fast switching speed reduces switching losses and improves performance in high-frequency circuits.
  • Temperature Resilience: The MOSFET operates effectively over a wide temperature range, making it suitable for challenging thermal environments.
  • Package: Housed in a D2PAK package, the STGB35N35LZT4 is both robust and compact, allowing for efficient heat dissipation and space-saving design.

Applications

The STGB35N35LZT4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • High Efficiency Power Management
  • Motor Drives and Inverters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGB35N35LZT4 has undergone rigorous testing and validation to ensure it meets the stringent requirements of industrial and consumer electronic devices. Its robust design and manufacturing process make it an ideal choice for designers looking for a reliable power MOSFET solution.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9531 $58.5930
75+ $1.6031 $120.2325
115+ $1.5535 $178.6525
155+ $1.5027 $232.9185
200+ $1.4530 $290.6000
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess