EN
  • EN
  • DE

STGB30M65DF2

Part No STGB30M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 30A D2PAK  /  IGBT Trench Field Stop 650 V 60 A 258 W Surface Mount D²PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 258 W
Switching Energy 300µJ (on), 960µJ (off)
Input Type Standard
Gate Charge 80 nC
Td (on/off) @ 25°C 31.6ns/115ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15843-2,-497-15843-6,497-15843-6,497-15843-1,497-15843-2,-497-15843-1
Standard Package 1,000
Win Source Part Number 962241-STGB30M65DF2
Ultra Librarian 3D Model Ultra Librarian STGB30M65DF2 CAD Model

Description

The STGB30M65DF2 is a high-performance, 650V, 30A power transistor from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This advanced trench gate field-stop IGBT (Insulated Gate Bipolar Transistor) is part of STMicroelectronics' well-regarded semiconductor lineup and is engineered to provide an optimal solution for high-power switching applications.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CE) of 650V, the STGB30M65DF2 can handle high voltage operations, making it suitable for industrial, automotive, and energy applications.
  • High Current Rating: The device is capable of conducting up to 30A, which allows it to drive high-power circuits with ease.
  • Low On-State Voltage: The transistor's low V<sub>CE(sat) minimizes conduction losses and improves overall efficiency, particularly in hard-switching applications.
  • Fast Switching Speed: The STGB30M65DF2 is designed for fast switching, reducing switching losses and enabling high-frequency operation.
  • Robustness: This IGBT is built to withstand rugged operational conditions, ensuring reliability and a long operational lifespan.

Applications

The STGB30M65DF2 is versatile and can be used in a variety of applications, including:

  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Induction heating
  • Power factor correction circuits

Advanced Technology

STMicroelectronics has integrated cutting-edge technology into the STGB30M65DF2 to ensure high performance. The device features a trench gate field-stop structure that provides lower V<sub>CE(sat) and faster switching, which are critical for reducing power losses in high-frequency operations. The structure also enhances the device's robustness against over-voltage conditions.

Energy Efficiency

Energy efficiency is a critical factor in power device selection, and the STGB30M65DF2 excels in this area. Its low on-state voltage and fast switching capabilities enable systems to operate with higher efficiency, leading to energy savings and reduced thermal management requirements.

Conclusion

The STGB30M65DF2 from STMicroelectronics represents a blend of performance, efficiency, and reliability. Its high voltage and current capabilities, combined with low loss characteristics, make it an ideal choice for designers looking to optimize their power electronic systems. Whether for renewable energy applications, motor control, or power management, this IGBT can help achieve higher performance and energy savings.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6257 $56.8995
75+ $1.3339 $100.0425
120+ $1.2923 $155.0760
160+ $1.2506 $200.0960
210+ $1.2089 $253.8690
280+ $1.0838 $303.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess