The STF7NK30Z is a robust, high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and advanced technology. This particular MOSFET is part of STMicroelectronics' MDmesh™ K5 series, which utilizes the company's state-of-the-art vertical process technology to deliver superior power density and efficiency.
Key Features
- High Voltage Capability: The STF7NK30Z is capable of withstanding up to 300V, making it suitable for high voltage applications.
- Low On-Resistance: With an RDS(on) value as low as 1.7 Ohm, this MOSFET ensures minimal power loss and improved overall efficiency.
- High Current Rating: It can handle continuous drain currents up to 7A, providing ample current for a variety of applications.
- Zener-Protected: The gate-source is protected with an integrated Zener diode, safeguarding the device from electrostatic discharges and voltage spikes.
- Reduced Gate Charge: A low gate charge reduces switching losses and enables faster switching speeds.
- 100% Avalanche Tested: Ensures reliability and robust performance even under extreme conditions.
Applications
The STF7NK30Z is versatile and can be used in a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- High-Efficiency DC-DC Converters
- Motor Control Circuits
- Power Management Functions
Product Summary
The STF7NK30Z is a testament to STMicroelectronics' commitment to providing high-quality components that meet the demanding needs of modern electronic applications. With its high voltage capability, low on-resistance, and robust protection features, this N-channel MOSFET is an excellent choice for designers looking to enhance system reliability and efficiency. Whether it's for power supply units, lighting solutions, or motor control systems, the STF7NK30Z delivers performance that engineers can trust.