EN
  • EN
  • DE

STF2LN60K3

Part No STF2LN60K3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 600 V, 4typ., 2 A SuperMESH3 Power MOSFET in DPAK, TO-220FP and IPAK packages | MOSFET N CH 600V 2A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 4.5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 12nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 235pF at 50V
Power Dissipation (Maximum) 20W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260965-STF2LN60K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF2LN60K3 CAD Model

Description

STF2LN60K3 - STMicroelectronics N-Channel MOSFET

The STF2LN60K3 is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is engineered to deliver optimal efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management systems.

Key Features

  • Voltage and Current: The STF2LN60K3 operates at 600V, with a drain-source on-state resistance (RDS(on)) that ensures low conduction losses. It is capable of handling continuous drain currents up to 2A, making it suitable for various power applications.
  • Advanced Technology: Utilizing STMicroelectronics' proprietary MDmesh™ K3 technology, the STF2LN60K3 offers reduced gate charge and lower power dissipation, which enhances overall efficiency. This technology is optimized for high switching frequencies.
  • Thermal Performance: The device boasts excellent thermal characteristics, thanks to its TO-220FP package, which provides a robust and reliable thermal path for heat dissipation.
  • Gate Charge: The optimized gate charge minimizes switching losses, allowing for more efficient operation at high frequencies.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring the MOSFET can withstand tough conditions and provide a reliable performance.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • DC-DC converters
  • Motor control circuits
  • Power management systems

The STF2LN60K3 from STMicroelectronics represents a blend of advanced semiconductor technology with practical design considerations. Its robustness and efficiency make it an excellent choice for designers looking to optimize their power circuitry in terms of both performance and cost. Whether for industrial, consumer, or automotive applications, the STF2LN60K3 stands out as a reliable and efficient component that can help to enhance the performance and longevity of electrical systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STF2LN60K3 is no exception, and it is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7154 $60.8090
200+ $0.5871 $117.4200
305+ $0.5687 $173.4535
420+ $0.5504 $231.1680
545+ $0.5320 $289.9400
730+ $0.4770 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess