EN
  • EN
  • DE

STEVAL-STRKT01

Part No STEVAL-STRKT01
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver; LoRa® (LoRaWAN™)
For Use With/Related Products CMWX1ZZABZ, STM32L072, SX1276
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-STRKT01,497-18385
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1283264-STEVAL-STRKT01
Ultra Librarian 3D Model Ultra Librarian STEVAL-STRKT01 CAD Model

Description

The STEVAL-STRKT01 is a comprehensive development kit brought to you by STMicroelectronics, designed to facilitate the rapid development and prototyping of IoT tracking systems that utilize LoRaWAN™ connectivity. This kit is an ideal starting point for creating applications that require long-range, low-power wireless IoT networks.

At the heart of the STEVAL-STRKT01 is the low-power STM32L073RZ microcontroller, which is based on an ARM Cortex-M0+ 32-bit RISC core. This microcontroller operates at a frequency of up to 32 MHz and offers a variety of peripherals that are essential for IoT applications, including multiple communication interfaces and an ADC.

The kit features a multitude of sensors, such as an accelerometer, magnetometer, gyroscope, pressure sensor, humidity sensor, and temperature sensor. These sensors enable the device to monitor a wide range of environmental conditions and motion parameters, making it suitable for a variety of use cases in asset tracking, agriculture, smart city, and wearable applications.

Connectivity is a key feature of the STEVAL-STRKT01, which includes a LoRa module that allows for low-power, wide-area network communication. Additionally, the development kit supports the Global Navigation Satellite System (GNSS) for accurate outdoor positioning, enhancing its tracking capabilities.

The development kit is complemented by an STLink-V2-1 debugger/programmer, which provides a seamless interface for programming and debugging, as well as a USB connection for convenient power supply and data exchange with a host PC.

Developers can take advantage of the comprehensive software HAL library, as well as numerous examples available in the STM32Cube package, to jump-start their design process. STMicroelectronics also provides extensive documentation and support to ensure a smooth development experience with the STEVAL-STRKT01.

Whether for asset management, smart agriculture, supply chain logistics, or environmental monitoring, the STEVAL-STRKT01 development kit is an excellent choice for professionals and enthusiasts looking to leverage the power of LoRaWAN™ and the reliability of STMicroelectronics technology in their IoT solutions.

You May Also Be Interested in

MACOM Technology Solutions
BALUN TEST BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess