EN
  • EN
  • DE

STEVAL-MKI126V3

Part No STEVAL-MKI126V3
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Utilized IC / Part MP34DT01, STA321MPL
Primary Attributes Digital Output
Supplied Contents Board(s)
Other Names STEVALMKI126V3,497-13325
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284655-STEVAL-MKI126V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI126V3 CAD Model

Description

STEVAL-MKI126V3 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI126V3 is a sophisticated evaluation platform presented by STMicroelectronics, designed for testing and experimenting with a wide array of motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile board is an integral part of ST's extensive evaluation ecosystem, providing developers with the necessary tools to accelerate the design phase of projects involving motion and environmental sensing capabilities.

At the heart of the STEVAL-MKI126V3 is a comprehensive suite of sensors that include accelerometers, gyroscopes, magnetometers, and environmental sensors for measuring parameters such as pressure, humidity, and temperature. This combination of sensors allows for the development of complex applications that require precise motion tracking, orientation, and environmental data acquisition.

Key Features:

  • Integrated Sensors: The board includes state-of-the-art sensors like the iNEMO inertial module, which combines a 3D accelerometer, 3D gyroscope, and a 3D magnetometer, alongside environmental sensors for comprehensive data capture.
  • Plug-and-Play Connectivity: Designed for ease of use, the STEVAL-MKI126V3 can be connected to a host system via a standard DIL 24-pin socket. This ensures that the board can be easily integrated into existing setups without the need for complex wiring or soldering.
  • Comprehensive Software Support: STMicroelectronics provides a full suite of software tools, including the Unico GUI (Graphical User Interface), which allows for easy configuration, data visualization, and analysis. This enables developers to quickly prototype and test their applications.
  • Flexible Power Options: The board can be powered through the USB connection or with an external power supply, offering flexibility in various development scenarios.
  • Compatibility: The evaluation board is compatible with ST's STEVAL-MKI109V3 motherboard, which provides additional features and connectivity options for an enhanced development experience.

Whether you are working on applications such as gaming and virtual reality, wearable sensors, navigation systems, or environmental monitoring solutions, the STEVAL-MKI126V3 provides a robust platform for developing cutting-edge products. Its comprehensive sensor integration and support tools make it an ideal choice for engineers and designers looking to push the boundaries of what's possible with motion MEMS and environmental sensors.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess