EN
  • EN
  • DE

STEVAL-MKI101V1

Part No STEVAL-MKI101V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±500°/sec
Interface Analog and Digital
Sensitivity 2mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPY450AL
Other Names -497-10686,497-10686
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A002B
HTSUS 8473.30.1180
Win Source Part Number 1283630-STEVAL-MKI101V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI101V1 CAD Model

Description

STEVAL-MKI101V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI101V1 from STMicroelectronics is a comprehensive evaluation platform designed for testing and developing applications using ST's MEMS sensors and environmental sensors. This versatile board is an essential tool for engineers and developers looking to explore the capabilities of various sensors for motion detection and environmental monitoring in their projects.

Key Features

  • Integrated Sensors: The board includes a variety of sensors such as accelerometers, gyroscopes, magnetometers, and environmental sensors for measuring temperature, humidity, and pressure. This integration allows for the development of complex applications that require multiple types of data inputs.
  • High-Performance: Equipped with state-of-the-art MEMS technology, the STEVAL-MKI101V1 provides high accuracy and resolution, making it suitable for advanced motion detection and environmental sensing applications.
  • Flexible Connectivity: The evaluation board offers various connectivity options, including I2C, SPI, and UART interfaces, allowing for easy integration with a wide range of microcontrollers and systems.
  • Software Support: STMicroelectronics provides comprehensive software tools and libraries to support the development and testing of applications using the STEVAL-MKI101V1, which can significantly reduce development time and effort.
  • Compact Design: The board is designed with a small footprint, making it ideal for prototyping and integration into existing systems without requiring a lot of space.

Applications

The STEVAL-MKI101V1 is suitable for a broad range of applications, including but not limited to:

  • Wearable devices
  • Smartphones and tablets
  • Game and virtual reality controllers
  • Industrial and automotive systems
  • Health monitoring devices
  • Environmental sensing and climate control systems

Conclusion

With its rich set of features and sensors, the STEVAL-MKI101V1 is a powerful tool for developers who want to harness the capabilities of STMicroelectronics' MEMS and environmental sensors. Whether for prototyping or for integration into final products, this evaluation board offers a flexible and efficient solution for a multitude of sensing applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess