EN
  • EN
  • DE

STEVAL-MKI043V1

Part No STEVAL-MKI043V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±100°/sec
Interface Analog
Sensitivity 10mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LPR510AL
Other Names 497-10363,-497-10363
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283637-STEVAL-MKI043V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI043V1 CAD Model

Description

STEVAL-MKI043V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI043V1 from STMicroelectronics is a state-of-the-art evaluation board designed for testing and prototyping with STMicroelectronics' advanced motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This board is an essential tool for developers and engineers looking to explore the capabilities of various sensors in real-world applications.

Key Features:

  • Comprehensive Sensor Array: Equipped with a variety of sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurements.
  • Flexible Power Supply Options: The STEVAL-MKI043V1 can be powered through a USB connection or an external power supply, providing versatility for different testing scenarios.
  • User-Friendly Interface: The evaluation board includes an intuitive user interface with LED indicators and push-buttons for easy operation and testing.
  • Plug-and-Play Connectivity: Featuring a direct USB connection, the board allows for immediate data logging and analysis with a PC, simplifying the evaluation process.
  • DIL24 Adapter: The board comes with a DIL24 adapter for compatible MEMS devices, making it easy to swap sensors and customize the evaluation setup.
  • Software Support: STMicroelectronics provides dedicated software tools to interface with the STEVAL-MKI043V1, enabling real-time data collection and visualization.

Applications:

The STEVAL-MKI043V1 is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics (smartphones, wearables, game controllers)
  • Industrial Automation and Robotics
  • Drone and Unmanned Aerial Vehicle (UAV) navigation systems
  • Healthcare and Fitness tracking devices
  • Environmental Monitoring Systems

Conclusion:

Whether for product development, educational purposes, or hobbyist projects, the STEVAL-MKI043V1 evaluation board is an invaluable asset for anyone looking to harness the power of STMicroelectronics' MEMS and environmental sensors. Its robust design, combined with comprehensive software support, ensures a seamless and efficient evaluation experience.

You May Also Be Interested in

TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9929 $99.9858
3+ $41.0198 $123.0594
5+ $39.7380 $198.6900
7+ $38.4562 $269.1934
8+ $37.1743 $297.3944
11+ $33.3287 $366.6157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess