EN
  • EN
  • DE

STEVAL-ILH002V1

Part No STEVAL-ILH002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Opto/Lighting
Function Ballast Control
Embedded No
Utilized IC / Part STGD3NB60SD
Primary Attributes 35W for HID Metal Halide Lamps
Supplied Contents Board(s)
Other Names -497-8214,497-8214,STEVALILH002V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.10.0000
Win Source Part Number 1284631-STEVAL-ILH002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILH002V1 CAD Model

Description

STEVAL-ILH002V1 Product Overview

The STEVAL-ILH002V1 from STMicroelectronics is a high-performance evaluation board designed for industrial applications requiring precise power management and monitoring. This innovative product is based on the STPM32 metering chipset, which provides accurate energy measurement and ensures efficient power consumption control in various industrial scenarios.

Key Features

  • Integrated STPM32 metering chipset for precise energy measurement.
  • High accuracy in power consumption monitoring, suitable for industrial-grade applications.
  • Capability to measure various electrical parameters such as voltage, current, power, and energy.
  • Easy-to-use SPI interface for communication with microcontrollers or other digital systems.
  • On-board voltage regulation to ensure stable operation across a range of input voltages.
  • LED indicators for instant visual feedback on power and signal status.
  • Compact design, facilitating integration into existing systems with limited space.

Applications

The STEVAL-ILH002V1 is versatile and can be used in a variety of industrial applications, including:

  • Smart metering and advanced metering infrastructure (AMI).
  • Energy management systems (EMS) for industrial automation.
  • Power supply units requiring precise energy monitoring and control.
  • Renewable energy systems, such as solar inverters and wind power converters.
  • Condition monitoring and predictive maintenance systems.

Design and Development Support

STMicroelectronics provides comprehensive support for the STEVAL-ILH002V1, ensuring developers can fully utilize the board's capabilities:

  • Detailed technical documentation, including datasheets and application notes.
  • Reference design files to expedite development and prototyping processes.
  • Access to ST's extensive online community and support forums.
  • Compatibility with ST's suite of development tools and software libraries.

In summary, the STEVAL-ILH002V1 is a robust and reliable evaluation platform that offers precise energy measurement and monitoring, making it an ideal choice for developers working on industrial power management solutions.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess