EN
  • EN
  • DE

STEVAL-FCU001V1

Part No STEVAL-FCU001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Flight Controller
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F401
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17682
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8543.70.9860
Win Source Part Number 1284580-STEVAL-FCU001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-FCU001V1 CAD Model

Description

STEVAL-FCU001V1 - Compact Flight Controller Unit from STMicroelectronics

The STEVAL-FCU001V1 is a fully integrated development platform designed by STMicroelectronics for building compact and powerful flight control systems for drones and other unmanned vehicles. This versatile flight controller unit (FCU) is based on the STM32 microcontroller, which provides high computing power and real-time performance, essential for managing the dynamic responses required in flight applications.

The board features a range of built-in sensors, including a high-precision gyroscope, an accelerometer, and a magnetometer for accurate 3D orientation and motion tracking. Additionally, it includes a barometer for altitude measurement and a dedicated connector for GPS modules, enabling sophisticated navigation and positioning capabilities.

The STEVAL-FCU001V1 is equipped with an array of connectivity options, such as PWM outputs for ESC (Electronic Speed Controllers), UART, I2C, and SPI interfaces for peripheral communications. This ensures seamless integration with additional modules and sensors, expanding the potential for customization and functionality enhancements.

With its compact form factor and lightweight design, the STEVAL-FCU001V1 is ideal for use in small to medium-sized drones. The board also comes with a software development kit (SDK), which includes flight control algorithms and a variety of examples to kickstart the development process. This SDK allows developers to fine-tune the flight characteristics and behaviors to suit specific application requirements.

For those looking to develop commercial or hobbyist drone solutions, the STEVAL-FCU001V1 offers a robust starting point with its combination of powerful hardware and comprehensive software support. It's a testament to STMicroelectronics' commitment to providing advanced solutions for the rapidly growing field of unmanned aerial vehicles.

To aid in rapid prototyping and testing, the STEVAL-FCU001V1 also features LED indicators for status monitoring and a push-button for user input. This user-friendly approach ensures that both seasoned engineers and hobbyists can effectively utilize the platform for their innovative projects.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess