EN
  • EN
  • DE

STEF033AJR

Part No STEF033AJR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description ELECTRONIC FUSE FOR 3.3 V LINE  /  Electronic Fuse Regulator 3.6A 9-FlipChip (1.19x1.19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 3.1V ~ 8V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-UFBGA, FCBGA
Supplier Device Package 9-FlipChip (1.19x1.19)
Base Product Number STEF033
Other Names 1138-STEF033AJRTR,497-18016-1,-1138-STEF033AJRCT,1138-STEF033AJRDKR,497-18016-2,1138-STEF033AJRCT,-1138-STEF033AJRTR,-1138-STEF033AJRDKR,497-18016-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253590-STEF033AJR
Ultra Librarian 3D Model Ultra Librarian STEF033AJR CAD Model

Description

The STEF033AJR is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the design and manufacturing of electronic components. This product is part of STMicroelectronics’ extensive portfolio of integrated circuits designed for high reliability and performance across a variety of applications.

Key Features

  • High Precision: The STEF033AJR is built to deliver accurate and reliable results, making it suitable for applications where precision is paramount.
  • Durability: Constructed with robust materials, this component is designed for longevity and can withstand challenging environmental conditions.
  • Energy Efficiency: With power conservation in mind, the STEF033AJR operates with high efficiency, helping to reduce overall energy consumption for devices.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the STEF033AJR makes it ideal for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Power management solutions

Technical Specifications

The STEF033AJR boasts an impressive set of technical specifications that cater to demanding requirements:

  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage Range: Specified by manufacturer
  • Output Type: Specified by manufacturer
  • Package / Case: Specified by manufacturer

For detailed technical specifications, please refer to the official datasheet provided by STMicroelectronics.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STEF033AJR is backed by comprehensive technical support and the assurance of STMicroelectronics' rigorous testing and quality control processes. Customers can rely on this product for consistent performance and support throughout the product's lifecycle.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,985 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess