EN
  • EN
  • DE

STD2N80K5

Part No STD2N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Ultra low gate charge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 95pF @ 100V
Vgs (Maximum) 30V
Power Dissipation (Maximum) 45W (Tc)
Rds On (Maximum) @ Id, Vgs 4.5 Ohm @ 1A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1260811-STD2N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STD2N80K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STD2N80K5 CAD Model

Description

Product Overview: STD2N80K5 - STMicroelectronics

The STD2N80K5 is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ K5 series, which is renowned for its high efficiency and reliability in a wide range of applications. The STD2N80K5 MOSFET is specifically engineered to address the rigorous demands of high-performance switching applications.

Boasting a drain-source voltage (V<sub>DS) of 800V, this MOSFET can handle high voltage operations with ease, making it ideal for applications such as switch-mode power supplies (SMPS), lighting, welding, and high-efficiency converters. The STD2N80K5 offers a continuous drain current (I<sub>D) of 4A at 25°C, ensuring that it can manage significant power without compromising performance.

One of the standout features of the STD2N80K5 is its low gate charge (Q<sub>g), which translates to reduced switching losses. This characteristic, combined with a low on-resistance (R<sub>DS(on)), maximizes the efficiency of the device, thus enabling energy-saving solutions for power management challenges. The low threshold voltage (V<sub>GS(th)) also contributes to the ease of driving the MOSFET, further enhancing its overall efficiency.

The STD2N80K5 is housed in a TO-252 (DPAK) package, which is known for its compact size and excellent thermal performance. This packaging allows for efficient heat dissipation and space-saving PCB design, which is crucial for modern electronic devices where real estate is at a premium.

In terms of protection features, the STD2N80K5 is equipped with 100% avalanche tested ruggedness, ensuring that it can withstand harsh operating conditions. This robustness, along with the high dV/dt capability, makes the MOSFET a reliable choice for designers looking to create durable and long-lasting electronic systems.

Overall, the STD2N80K5 from STMicroelectronics is a high-performance power MOSFET that offers an optimal balance between efficiency and ruggedness. Its advanced technology and features make it a go-to component for engineers who require a reliable and efficient power switching solution.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9827 $54.0485
125+ $0.8064 $100.8000
195+ $0.7812 $152.3340
265+ $0.7560 $200.3400
345+ $0.7308 $252.1260
460+ $0.6552 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,674 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess