EN
  • EN
  • DE

STD16NE06L

Part No STD16NE06L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 60V - 0.07 ohm - 16A - DPAK STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194304-STD16NE06L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD16NE06L CAD Model

Description

The STD16NE06L is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to offer both low on-resistance and low gate charge, making it an efficient choice for a wide range of power applications. Its robust construction and superior electrical characteristics ensure it can handle high currents and voltages reliably, which is critical for industrial, automotive, and consumer applications.

Key Features

  • Low On-Resistance: The device features a very low RDS(on), which minimizes conduction losses and improves overall efficiency, making it suitable for high-performance power switching applications.
  • High Current Capability: With the ability to handle a continuous drain current of up to 16A, the STD16NE06L is capable of driving high current loads, which is essential for power-intensive applications.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand repetitive avalanche conditions, ensuring reliability and a long operational life in harsh environments.
  • Low Gate Charge: The reduced gate charge allows for faster switching speeds, which translates to better performance in high-frequency applications.
  • Logic Level Threshold: The device can be driven directly from logic level voltages, simplifying the driving circuitry in digital control applications.

Applications

The versatility of the STD16NE06L makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Converters
  • Motor Control Circuits
  • Automotive Applications
  • LED Lighting Solutions

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 16A
Power Dissipation (PD) 45W
RDS(on) 0.055Ω
Operating Temperature Range -55°C to 175°C

For engineers and designers looking for a reliable N-channel MOSFET that offers high efficiency and robust performance, the STD16NE06L from STMicroelectronics is an excellent choice. Its combination of low on-resistance, high current handling, and logic level compatibility makes it a versatile component for your power management solutions.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess