EN
  • EN
  • DE

STD14NM50NAG

Part No STD14NM50NAG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 12A DPAK / N-Channel 500 V 12A (Tc) 90W Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, MDmesh™ II
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 320mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 27 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 816 pF @ 50 V
Power Dissipation (Max) 90W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STD14NM50NAG-ND,497-STD14NM50NAGCT,497-STD14NM50NAGTR,497-STD14NM50NAGDKR
Standard Package 2,500
Win Source Part Number 987090-STD14NM50NAG
Ultra Librarian 3D Model Ultra Librarian STD14NM50NAG CAD Model

Description

Introducing the STD14NM50NAG - A Robust MOSFET from STMicroelectronics

The STD14NM50NAG is a cutting-edge N-channel 500V - 0.33Ω - 11A - DPAK/IPAK STripFET™ II Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to deliver high efficiency and reliability in a wide range of applications, making it an ideal choice for designers looking to optimize their power management systems.

Key Features

  • High Voltage Capability: With a drain-source voltage of 500V, the STD14NM50NAG is capable of handling high voltage applications, providing robust performance even under challenging conditions.
  • Low On-Resistance: The on-resistance of just 0.33Ω minimizes conduction losses, ensuring efficient operation and helping to reduce energy consumption in the end application.
  • High Current Rating: A continuous drain current of 11A allows the STD14NM50NAG to support applications with significant power requirements.
  • STripFET™ II Technology: This advanced technology enhances the device's overall performance by improving the trade-off between on-resistance and gate charge, leading to better switching behavior.

Applications

The versatility of the STD14NM50NAG makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-AC Converters
  • Motor Control
  • Power Management Functions

Package and Environmental Compliance

The STD14NM50NAG comes in a surface-mount DPAK (TO-252) package, which is widely used in the industry and known for its compact footprint and ease of integration into various circuit designs. Additionally, for those who require through-hole mounting, an IPAK (TO-251) version is also available. STMicroelectronics is committed to environmental sustainability, and the STD14NM50NAG complies with RoHS and Halogen-Free requirements, ensuring that the device meets global environmental standards.

In summary, the STD14NM50NAG from STMicroelectronics stands out as a high-performance, efficient, and reliable solution for power management challenges. Its robust design and advanced technology make it an excellent choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess