The STC90LE54AD40ILQFP44 is a high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to offer a robust combination of processing power, memory, and peripherals suitable for a wide range of applications.
Key Features:
- CPU Core: The device features a powerful 8-bit core, providing efficient processing capabilities for complex algorithms and control tasks.
- Operating Frequency: It operates at a maximum frequency of 40 MHz, ensuring swift execution of instructions for time-sensitive operations.
- Memory: The microcontroller is equipped with ample memory resources, including a sizeable on-chip Flash memory for program storage and RAM for data processing.
- I/O Ports: A variety of input/output ports are available, enabling the microcontroller to interface with a range of external devices and sensors.
- Package: The device comes in a 44-pin LQFP (Low Profile Quad Flat Package), which is known for its compact footprint and excellent thermal performance.
- Power Efficiency: Designed with power efficiency in mind, it features low-power modes to reduce power consumption during idle periods.
- Analog Features: It includes analog peripherals such as ADCs (Analog-to-Digital Converters), which allow for the conversion of analog signals to digital data, facilitating the processing of sensor inputs.
- Communication Interfaces: The STC90LE54AD40ILQFP44 supports various communication protocols, including SPI, I2C, and UART, which are essential for data exchange with other microcontrollers, computers, or peripherals.
- Temperature Range: The device is built to operate reliably across a wide temperature range, suitable for industrial and automotive applications.
Applications:
The microcontroller's versatile feature set makes it ideal for a multitude of applications, such as:
- Automotive control systems
- Industrial automation and process control
- Consumer electronics
- Smart home devices
- Internet of Things (IoT) devices
With its robust architecture, the STC90LE54AD40ILQFP44 from STMicroelectronics represents a reliable and flexible solution for designers who seek to develop advanced electronic systems with stringent performance and power efficiency requirements.