EN
  • EN
  • DE

STC12C2052AD35ISOP20

Part No STC12C2052AD35ISOP20
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025587-STC12C2052AD35ISOP20
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C2052AD35ISOP20 CAD Model

Description

The STC12C2052AD35ISOP20 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and system integration. This microcontroller is based on a high-performance 8051 core and is tailored for a wide range of industrial applications, embedded control systems, and consumer electronics.

Key Features:

  • Core: Enhanced 8051 CPU with a maximum frequency of 35MHz, providing increased processing power while maintaining compatibility with traditional 8051 instruction sets.
  • Memory: Equipped with 2KB of on-chip Flash memory for program storage, ensuring reliable operation and supporting in-system programming for easy firmware updates.
  • I/O Pins: 20 versatile I/O pins that support a variety of digital and analog functions, allowing for flexible interfacing with external components and peripherals.
  • Timers/Counters: Multiple 16-bit timers/counters with PWM capabilities, ideal for precise time-related operations and control applications.
  • Serial Communication: Integrated serial communication interface that supports multiple protocols, including UART, for easy data exchange with other microcontrollers, sensors, and modules.
  • Power Management: Advanced power-saving modes, including idle and power-down modes, help to minimize energy consumption for battery-powered and energy-sensitive applications.
  • Package: Comes in a compact SOP-20 (Small Outline Package) form factor, making it suitable for space-constrained designs.
  • Operating Voltage: Supports a wide range of operating voltages from 3.3V to 5.5V, providing flexibility in various power supply scenarios.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The STC12C2052AD35ISOP20 microcontroller is an excellent choice for a multitude of applications, such as:

  • Automation and process control
  • Consumer electronics
  • Smart home devices
  • Automotive systems
  • Embedded systems
  • Portable instruments

With its robust set of features and capabilities, the STC12C2052AD35ISOP20 microcontroller from STMicroelectronics is a versatile component that can enhance the performance and efficiency of a wide array of electronic products.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess