The STC11L04E35ISOP16G is a robust and versatile microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, designed to cater to a wide range of applications requiring efficient control and processing capabilities. This MCU is part of the STM8 family, which is well-known for its high performance, reliability, and ease of use.
With a 16-bit CPU core, the STC11L04E35ISOP16G offers a balanced combination of processing power and energy efficiency, making it an excellent choice for both industrial and consumer applications. Its clock speed is capable of reaching up to 35 MHz, providing the computational speed necessary for tasks that demand quick data processing and real-time operations.
The device comes in a compact SOP-16 (Small Outline Package) form factor, which makes it suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for streamlined assembly and integration into various electronic circuits and products.
One of the key features of the STC11L04E35ISOP16G is its integrated EEPROM, which provides non-volatile memory storage. This is essential for applications that need to retain data even when the power is turned off, such as configuration settings or operational data logs.
In terms of connectivity, the MCU is equipped with a range of interfaces, including I2C, SPI, and UART, enabling it to communicate with other devices and peripherals. This connectivity is crucial for building complex systems that require multiple components to work in harmony.
The STC11L04E35ISOP16G also features a variety of built-in peripherals, such as timers, watchdog timers, and an analog-to-digital converter (ADC). These peripherals support a broad spectrum of functionalities, from simple timekeeping and system monitoring to more sophisticated signal processing tasks.
Overall, the STC11L04E35ISOP16G from STMicroelectronics is a powerful and reliable microcontroller that offers a perfect blend of performance, energy efficiency, and compactness. Its feature set makes it an ideal choice for designers and engineers looking to develop advanced electronic systems with stringent space and power constraints.