The ST95P08C3 is a robust, high-performance 8 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from STMicroelectronics, a leader in semiconductor solutions. This EEPROM offers a flexible and reliable storage solution for a variety of applications, including consumer electronics, automotive, industrial, and telecommunications.
Key Features
- Memory Size: 8 Kbits of storage capacity, organized as 1K x 8 bits, offering ample space for configuration parameters, calibration data, and small application code storage.
- Interface: The ST95P08C3 utilizes a Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and enabling easy integration into existing designs.
- Write Cycle Time: Fast write cycle times of 5 ms for byte write operations, allowing for efficient updates to stored data.
- Endurance: High endurance with 1 million write cycles per byte and a data retention period of 40 years, guaranteeing the longevity and reliability of the stored data.
- Operating Voltage Range: A wide operating voltage range from 2.5V to 5.5V, making the device suitable for both low-power and standard applications.
- Temperature Range: The device operates across a wide temperature range from -40°C to +85°C, ensuring stable performance under various environmental conditions.
- Security: The EEPROM includes a write protect feature, which helps to prevent accidental overwrites and ensures the integrity of the data stored within.
- Packaging: Available in a variety of package options, including SO8N and TSSOP8, to suit different assembly and space requirements.
Applications
The ST95P08C3 is versatile enough to be used in a broad array of applications where reliable and non-volatile storage is crucial. It is particularly well-suited for:
- Parameter storage for industrial control systems
- Configuration settings for consumer electronics
- Calibration data storage in automotive applications
- Device identification and authentication
With its combination of reliability, flexibility, and performance, the ST95P08C3 EEPROM from STMicroelectronics represents a trusted solution for designers and engineers looking to enhance their electronic products.