The ST95020 is a robust and reliable serial EEPROM memory chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to provide a flexible and cost-effective storage solution for a wide range of applications.
Key Features
- Memory Size: The ST95020 offers 2 Kbit of EEPROM memory, which is ideal for storing small amounts of data such as device configurations, calibration data, or user preferences.
- Serial Interface: It utilizes the I2C serial interface, which is widely used and allows for simple integration into most microcontroller-based systems. This interface also enables easy and efficient data transfer.
- Write Cycle Endurance: The EEPROM is rated for a high number of write cycles, with at least 1 million write cycles per byte, ensuring long-term reliability and data retention.
- Data Retention: It provides a data retention period of over 40 years, which is essential for applications that require long-term storage without the need for regular refreshing of the data.
- Operating Voltage Range: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems.
- Temperature Range: The ST95020 is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring consistent performance across various environments.
Applications
The ST95020 EEPROM is versatile and can be used in a variety of applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart cards
- Portable devices
With its compact package and low-power consumption, the ST95020 is an excellent choice for design engineers looking to add reliable non-volatile memory to their projects. STMicroelectronics' commitment to quality ensures that the ST95020 EEPROM will provide dependable storage solutions for any application it is deployed in.