EN
  • EN
  • DE

ST92T163R4T1

Part No ST92T163R4T1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16-BIT Otprom 24 Mhz Microcontroller PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Bus Width 8 b
Interface I2C, SCI, USB
Max Frequency 24 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 20 kB
Memory Type EPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Number of I/Os 64
Number of Programmable I/O 64
Number of Timers/Counters 2
RAM Size 2 kB
RoHS Non-Compliant
Win Source Part Number 1096644-ST92T163R4T1
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST92T163R4T1 CAD Model

Description

The ST92T163R4T1 is a versatile 8/16-bit microcontroller produced by STMicroelectronics, designed for embedded systems that require a balance between performance and power efficiency. This microcontroller is part of the ST9 family, which is known for its robust architecture and rich feature set, catering to a wide range of applications including automotive, industrial control, and consumer electronics.

Key Features

  • Core: The ST92T163R4T1 operates with an 8/16-bit CPU core, capable of running at a maximum frequency that provides a good trade-off between processing power and power consumption.
  • Memory: It comes equipped with a substantial amount of integrated memory, including Flash memory for program storage and RAM for data processing, which ensures smooth operation for complex tasks.
  • I/O Ports: A variety of input/output ports are available, offering flexibility in connecting peripherals and interfacing with other components in a system design.
  • Timers and Counters: Built-in timers and counters support complex timing operations, which are essential for tasks like PWM control and time-sensitive protocol management.
  • Analog-to-Digital Converter (ADC): The microcontroller includes an ADC for interfacing with analog sensors and converting their signals into digital data for processing.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, and I2C, allowing for easy integration into various communication networks.
  • Robustness: The ST92T163R4T1 is designed to operate reliably in harsh environments, with features that ensure protection against over-voltage, under-voltage, and other electrical anomalies.

Applications

The ST92T163R4T1 microcontroller is suited for a diverse set of applications, such as:

  • Automotive systems like engine control units and dashboard instruments
  • Industrial automation, including process control and robotics
  • Consumer electronics, including smart appliances and personal gadgets
  • Communication systems requiring embedded control

With its robust design and comprehensive feature set, the ST92T163R4T1 from STMicroelectronics is an excellent choice for designers seeking a reliable and versatile microcontroller solution.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess