EN
  • EN
  • DE

ST92F150CV1QB

Part No ST92F150CV1QB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8/16-BIT SINGLE VOLTAGE FLASH MCU FAMILY WITH RAM, E3 TMEMULATED EEPROM, CAN 2.0B AND J1850 BLPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST9
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST9
Core Size 8/16-Bit
Speed 24MHz
Connectivity CAN, EBI/EMI, I2C, LIN, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 77
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Win Source Part Number 1260485-ST92F150CV1QB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST92F150CV1
Introduction Date November 10, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST92F150CV1QB CAD Model

Description

ST92F150CV1QB - High-Performance 8/16-bit Microcontroller

The ST92F150CV1QB is a cutting-edge microcontroller produced by STMicroelectronics, renowned for its robust architecture that combines the efficiency of an 8-bit CPU with the power of a 16-bit engine. This versatile microcontroller is designed to cater to a wide range of applications, particularly excelling in automotive and industrial control systems.

At the heart of the ST92F150CV1QB lies its advanced CPU core, which can operate at a maximum frequency of 16 MHz. The dual-bus architecture enhances system performance by allowing parallel instruction fetch and data transfer. With its 256 bytes of RAM and 60 Kbytes of on-chip OTP (One-Time Programmable) EPROM, this microcontroller offers ample space for complex applications and the flexibility for secure code storage.

The device also features a rich set of peripherals, including:

  • 8-channel, 8-bit Analog-to-Digital Converter (ADC)
  • Two 16-bit timers with Input Capture and Output Compare functions
  • One 8-bit timer with an 8-bit prescaler
  • Synchronous Serial Communication Interface (SSCI)
  • Asynchronous Serial Communication Interface (ASCI)

These integrated peripherals contribute to reducing the need for external components, thus minimizing system costs and complexity. Moreover, the ST92F150CV1QB's I/O ports are highly configurable, offering the flexibility required to adapt to various application needs.

For enhanced reliability, the microcontroller incorporates features such as a watchdog timer, a clock security system, and a low voltage detector. These features ensure stable operation even under challenging conditions, making the ST92F150CV1QB a reliable choice for safety-critical applications.

In terms of connectivity, the ST92F150CV1QB supports CAN (Controller Area Network) interface, which is vital for automotive network communications, allowing multiple microcontrollers within a vehicle to communicate without a host computer.

STMicroelectronics also provides comprehensive development tools for the ST92F150CV1QB, including software libraries, development kits, and debugging tools, to facilitate rapid product development and time-to-market.

Overall, the ST92F150CV1QB from STMicroelectronics is a powerful and versatile microcontroller that delivers outstanding performance and reliability for a wide range of applications, making it an ideal choice for engineers and developers seeking a high-quality, robust microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8433 $53.8433
3+ $44.1792 $132.5376
4+ $42.7986 $171.1944
5+ $41.4180 $207.0900
7+ $40.0374 $280.2618
9+ $35.8956 $323.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess