EN
  • EN
  • DE

ST92163R4T1/JFL

Part No ST92163R4T1/JFL
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344179-ST92163R4T1/JFL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92163R4T1/JFL CAD Model

Description

ST92163R4T1/JFL Microcontroller from STMicroelectronics

The ST92163R4T1/JFL is a high-performance microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications that demand robust control and processing capabilities. This microcontroller is part of the ST9 family, well-known for its reliability and flexibility in various industrial and automotive environments.

Key Features:

  • Core: The device features a 16-bit CPU core, which provides a solid balance between processing power and power consumption, making it ideal for applications that require efficient performance.
  • Memory: It comes with an integrated memory system that includes a sizeable on-chip Flash memory for program storage and a RAM for data processing, ensuring quick access to instructions and data for real-time operations.
  • Communication Interfaces: The ST92163R4T1/JFL is equipped with multiple communication interfaces, including UART, SPI, and I2C, allowing for versatile connectivity options with other peripherals and microcontrollers.
  • Input/Output: A variety of input/output ports are available, providing ample flexibility for interfacing with sensors, actuators, and other electronic components.
  • Analog-to-Digital Converter: An integrated ADC allows the microcontroller to convert analog signals into digital data, which can be crucial for sensor-based applications.
  • Timers and Counters: Built-in timers and counters support complex timing operations, which are essential for tasks such as PWM control and event counting.
  • Supply Voltage: The device operates at a standard supply voltage, making it compatible with common power supplies and reducing the need for additional voltage regulation components.
  • Temperature Range: It can operate over an extended temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications:

The ST92163R4T1/JFL microcontroller is versatile and can be used in a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Embedded systems

In summary, the ST92163R4T1/JFL from STMicroelectronics is a robust and versatile microcontroller that offers a great combination of features for a wide range of applications. Its integrated peripherals and communication interfaces make it a highly adaptable solution for complex electronic designs.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8309 $59.4489
50+ $2.3227 $116.1350
78+ $2.2499 $175.4922
107+ $2.1772 $232.9604
138+ $2.1056 $290.5728
184+ $1.8873 $347.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess