The SILM320HBP-220PF is a multilayer ceramic capacitor (MLCC) manufactured by Delta Electronics. This component offers stable and reliable capacitance for use in a wide range of electronic circuits. The '220PF' indicates a capacitance value of 220 picofarads.
Applications:
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in analog circuits
- Timing circuits
- Resonant circuits
- High-frequency applications
Features:
- Multilayer ceramic construction
- Surface Mount Device (SMD)
- Small form factor
- High capacitance stability
- Low Equivalent Series Resistance (ESR)
- Low Equivalent Series Inductance (ESL)
- High Q factor
- RoHS compliant
Benefits:
- Provides a stable and reliable capacitance value for consistent circuit performance.
- Effective in reducing noise and voltage fluctuations in digital circuit designs.
- Contributes to the stability and improved efficiency of power supplies.
- Useful for filtering unwanted frequencies in analog signal paths.
- Suitable for applications requiring precise timing.
- Demonstrates excellent performance in high-frequency applications due to its low ESR and ESL.
- Designed for ease of integration into automated assembly processes with its SMD package.
As a general-purpose MLCC, the SILM320HBP-220PF is versatile and applicable in a broad spectrum of electronic devices. Its multilayer construction ensures consistent performance and durability. The small size allows for higher component density on circuit boards, which is crucial in modern miniaturized electronic devices. Its low ESR and ESL are especially beneficial in high-frequency applications, minimizing signal degradation. Choosing the correct voltage rating, temperature coefficient, and tolerance is crucial for proper operation in a particular application. It's designed to be soldered onto PCBs using standard reflow soldering processes.