ST7PLITEU0OSOTR: A Compact and Efficient Microcontroller from STMicroelectronics
The ST7PLITEU0OSOTR is a robust and versatile microcontroller unit (MCU) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This MCU is part of the ST7 family, which is well-known for its high performance and reliability in a wide range of applications. The ST7PLITEU0OSOTR is tailored for cost-sensitive applications that require efficient control and processing capabilities within a compact footprint.
Key Features
- Core: The device is built around an industry-standard 8-bit CPU core, operating at a maximum frequency of 8 MHz, which provides a good balance between processing power and power consumption.
- Memory: It comes equipped with 1 Kbyte of Flash program memory, which is reprogrammable in-application for greater flexibility. Additionally, it boasts 128 bytes of true data EEPROM, which is rated for high write/erase endurance.
- I/O Ports: The MCU features 10 multifunctional bidirectional I/O lines, 1 input-only line and 1 high sink output, providing ample connectivity for peripherals and external components.
- Timers: An integrated 8-bit timer with a 7-bit prescaler ensures precise event timing and pulse generation, while a watchdog timer enhances system reliability through supervision.
- Operating Voltage: It is designed to operate within a voltage range of 3.0 to 5.5 volts, making it suitable for both battery-powered and mains-connected applications.
- Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring stable performance under harsh conditions.
- Packaging: The ST7PLITEU0OSOTR comes in an SO20 package, which is optimized for space-constrained applications.
Applications
With its combination of performance, memory, and I/O capabilities, the ST7PLITEU0OSOTR is ideal for a variety of applications, including but not limited to:
- Consumer electronics
- Automotive control systems
- Home appliances
- Industrial automation
- Personal healthcare devices
The ST7PLITEU0OSOTR is a testament to STMicroelectronics' commitment to providing cost-effective and efficient solutions for embedded control applications. Its robust feature set and compact design make it a go-to choice for developers looking to integrate a reliable MCU into their designs.