EN
  • EN
  • DE

ST7LNB0V3Y0

Part No ST7LNB0V3Y0
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344109-ST7LNB0V3Y0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7LNB0V3Y0 CAD Model

Description

The ST7LNB0V3Y0 is a cutting-edge product from STMicroelectronics, designed to cater to the needs of modern satellite communication systems. This high-performance device is part of ST's ST7 family of microcontrollers, which are renowned for their robustness, efficiency, and versatility in various applications.

Key Features

  • Integrated LNB Supply and Control: The device comes with a built-in Low Noise Block (LNB) supply and control voltage regulator. This feature simplifies the design of satellite dish equipment by reducing the number of external components required.
  • DiSEqC 2.x Compliant: It supports DiSEqC 2.x protocol, ensuring compatibility with advanced digital satellite equipment control standards. This allows for bi-directional communication between the satellite receiver and dish, enabling advanced features such as remote dish alignment and diagnostics.
  • Low Power Consumption: Designed with power efficiency in mind, the ST7LNB0V3Y0 minimizes energy usage, making it ideal for power-sensitive applications.
  • High Integration: The device integrates multiple functions into a single chip, which reduces the overall system cost and simplifies the design process for satellite receiver manufacturers.
  • Robust Protection Features: It includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under harsh conditions.

Applications

The ST7LNB0V3Y0 is primarily used in satellite receiver systems, where it provides the necessary control and power supply to the LNB. Its robust design and feature set make it suitable for a wide range of satellite communication applications, including:

  • Digital Satellite TV Receivers
  • Satellite Set-Top Boxes
  • Personal Video Recorders (PVRs) with Satellite Input
  • Professional Satellite Equipment

With its combination of performance, integration, and protection, the ST7LNB0V3Y0 from STMicroelectronics represents a smart choice for designers looking to create reliable and efficient satellite communication systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess