EN
  • EN
  • DE
  • IT

ST7FLITE29F2B6

Part No ST7FLITE29F2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-DIP
Win Source Part Number 066237-ST7FLITE29F2B6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST7FLITE29
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST7FLITE29F2B6 CAD Model

Description

ST7FLITE29F2B6 Microcontroller from STMicroelectronics

The ST7FLITE29F2B6 is a highly integrated microcontroller from STMicroelectronics, designed to offer a cost-effective solution for embedded control applications. This microcontroller is part of the ST7 family, which is known for its robust architecture and ease of use. The ST7FLITE29F2B6 is particularly suitable for automotive and industrial applications due to its wide operating voltage range and low-power consumption.

Key Features

  • Core: The device features a high-performance 8-bit CPU with a maximum external clock frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: It comes with 2 KB of Flash program memory, which is highly reliable and provides data retention for up to 20 years. The microcontroller also includes 128 bytes of true EEPROM data memory.
  • I/O Ports: There are 15 multifunctional bidirectional I/O lines, which allow for flexible peripheral control and user interface design.
  • Timers: The ST7FLITE29F2B6 includes an 8-bit timer with a 7-bit prescaler, as well as a watchdog timer to ensure system reliability.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC with 3 channels allows the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Interfaces: The device supports Serial Peripheral Interface (SPI) for communication with other microcontrollers or peripherals.
  • Operating Voltage: The microcontroller operates over a wide voltage range from 3.0 V to 5.5 V, making it versatile for various application requirements.
  • Temperature Range: It is designed to work within an industrial temperature range from -40°C to 85°C.

Applications

The ST7FLITE29F2B6 microcontroller is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal electronics
  • Battery management
  • Lighting systems

With its robust feature set and proven reliability, the ST7FLITE29F2B6 is an excellent choice for designers looking for a versatile and cost-effective microcontroller solution.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess