EN
  • EN
  • DE

ST7FLIT15BF1M3

Part No ST7FLIT15BF1M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number ST7
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263209-ST7FLIT15BF1M3
Ultra Librarian 3D Model Ultra Librarian ST7FLIT15BF1M3 CAD Model

Description

ST7FLIT15BF1M3 Microcontroller by STMicroelectronics

The ST7FLIT15BF1M3 is a high-performance 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between processing power and power consumption. This microcontroller is part of the ST7 family, which is renowned for its robust architecture and versatility, catering to a wide range of applications from industrial control systems to automotive subsystems.

At the heart of the ST7FLIT15BF1M3 lies a powerful 8-bit CPU core, operating at a maximum frequency of 8 MHz. This ensures swift execution of instructions, which is critical for time-sensitive tasks. The device comes with 1 Kbyte of RAM, providing ample space for temporary data storage during operation. Additionally, it includes 8 Kbytes of Flash memory, which is not only sufficient for complex application code but also offers the advantage of in-circuit programming and read-while-write capabilities for greater flexibility during software development and updates.

One of the standout features of the ST7FLIT15BF1M3 is its True Low Power design. The microcontroller supports multiple power saving modes, including Halt and Active-Halt modes, which significantly reduce power consumption when the device is not in full operation. This makes it an ideal choice for battery-operated devices where power efficiency is crucial.

The device is equipped with a variety of peripherals that enhance its functionality. These include:

  • An 8-bit timer with PWM (Pulse Width Modulation) capability, which is essential for tasks requiring precise timing and control, such as motor control applications.
  • A 10-bit Analog-to-Digital Converter (ADC) that allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • A synchronous Serial Peripheral Interface (SPI) and an Integrated Watchdog which ensures the system's reliability by resetting the microcontroller in case of software anomalies.

Moreover, the ST7FLIT15BF1M3 provides enhanced ESD protection, ensuring robustness and reliability in harsh electrical environments. Its package is a 20-pin SOIC, making it compact enough for space-constrained applications while still offering sufficient I/O ports for interfacing with external components.

In conclusion, the ST7FLIT15BF1M3 from STMicroelectronics is a feature-rich 8-bit microcontroller that stands out for its low power consumption, robust peripheral set, and generous memory resources, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess