EN
  • EN
  • DE

ST7FLIT10BM6TR

Part No ST7FLIT10BM6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number ST7FL
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263299-ST7FLIT10BM6TR
Ultra Librarian 3D Model Ultra Librarian ST7FLIT10BM6TR CAD Model

Description

ST7FLIT10BM6TR Microcontroller - STMicroelectronics

The ST7FLIT10BM6TR is a versatile and high-performance microcontroller from STMicroelectronics, designed to offer a perfect blend of power efficiency and processing capability. This microcontroller is built on an advanced 8-bit architecture and is part of the ST7 family, which is renowned for its robustness and reliability in a wide array of applications.

Key Features

  • CPU: The ST7FLIT10BM6TR operates with a high-efficiency 8-bit core, running at a maximum frequency that ensures swift processing of tasks without compromising on power consumption.
  • Memory: It comes equipped with an ample amount of onboard memory, including Flash program memory and RAM, which is ideal for storing firmware and handling data operations.
  • I/O Ports: Multiple input/output ports are available, providing flexibility for interfacing with a variety of peripherals and sensors.
  • ADC: An integrated analog-to-digital converter allows the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition.
  • Timers: Built-in timers support complex timing operations and can be utilized for event counting, pulse generation, and more.
  • Communication Interfaces: It includes communication interfaces like SPI and UART, facilitating serial communication with other devices in embedded systems.
  • Operating Voltage: The device operates within a range of voltages, making it adaptable to different power supply conditions.
  • Temperature Range: It is designed to perform reliably within an industrial temperature range, ensuring operation in harsh environmental conditions.
  • Packaging: The ST7FLIT10BM6TR is available in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The ST7FLIT10BM6TR microcontroller is suitable for a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Home automation devices
  • Power management systems

With its robust set of features and capabilities, the ST7FLIT10BM6TR from STMicroelectronics represents a reliable solution for designers looking to develop sophisticated and power-efficient electronic products.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess