EN
  • EN
  • DE

ST72T752J6B1

Part No ST72T752J6B1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8-BIT MCU FOR MONITORS WITH UP TO 32K ROM, 1K RAM, ADC, TIMER, SYNC, PWM/BRM, DDC/DMA & I2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343950-ST72T752J6B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72T752J6B1 CAD Model

Description

STMicroelectronics ST72T752J6B1 Microcontroller

The ST72T752J6B1 is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a robust blend of performance and power efficiency for a wide range of embedded applications. This versatile microcontroller is part of the ST7 family, which is well-known for its high integration, real-time capabilities, and ease of development, making it an ideal choice for both complex and cost-sensitive projects.

At the heart of the ST72T752J6B1 is an 8-bit CPU core that operates at a frequency of up to 8 MHz. It comes with 6 KB of Flash memory, providing ample space for application code, and 256 bytes of RAM for efficient data handling. The microcontroller also features 128 bytes of EEPROM, which is perfect for storing configuration parameters and non-volatile data that must be preserved during power cycles.

The connectivity options on the ST72T752J6B1 are extensive. It includes a versatile serial communication interface (SCI), which supports a full range of serial protocols for easy integration with other systems and peripherals. Additionally, the microcontroller offers a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the capture of analog signals and their conversion to digital form for processing or monitoring tasks.

Developers will appreciate the inclusion of multiple 16-bit timers, which can be used for timekeeping, event counting, or generating PWM signals for motor control or LED dimming applications. The device also supports an external clock source, which provides flexibility in choosing the clocking strategy that best suits the application's needs.

Safety and reliability are paramount in embedded design, and the ST72T752J6B1 addresses these concerns with features such as a watchdog timer to prevent system lock-up and a low-voltage detector to ensure proper operation under varying power conditions. The microcontroller is available in a 32-pin package, making it suitable for space-constrained applications.

Overall, the ST72T752J6B1 from STMicroelectronics is a powerful and reliable choice for designers looking to create sophisticated and efficient embedded systems. Its combination of performance, memory options, and peripherals, along with the support from STMicroelectronics' comprehensive development ecosystem, ensures a smooth design process and successful deployment in the field.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess