The ST72T331J4T6 is a cutting-edge microcontroller produced by STMicroelectronics, tailored for a wide range of applications. This high-performance 8-bit MCU is based on the industry-proven ST7 core, providing a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive and power-constrained applications.
Equipped with 16KB of Flash program memory, it offers ample space for complex programs and algorithms. The flash memory is in-system programmable, enabling easy firmware updates and application tweaks. Additionally, the device features 1KB of RAM, providing sufficient temporary storage for runtime operations and data handling.
One of the standout features of the ST72T331J4T6 is its robust 10-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for a variety of sensors and inputs. This makes the microcontroller particularly suitable for applications in industrial control, home automation, and sensor systems.
The microcontroller operates at a voltage range of 3.0V to 5.5V, offering flexibility for different power supply designs. Its clock speed can reach up to 8 MHz, ensuring responsive and efficient operation for time-sensitive tasks.
For communication purposes, the ST72T331J4T6 comes with a comprehensive set of peripherals, including multiple I/O ports, serial communication interfaces such as SPI and UART, which allow for easy integration with other components and external devices.
The microcontroller's package is a 32-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering enough pins for complex functionalities. The LQFP package is suitable for space-constrained applications while maintaining good thermal performance.
STMicroelectronics provides extensive support for the ST72T331J4T6, including development tools, software libraries, and documentation, to help designers and engineers streamline their product development process. With its robust feature set and support infrastructure, the ST72T331J4T6 is a versatile and reliable choice for a multitude of embedded system applications.