EN
  • EN
  • DE
  • IT

ST72T311J2T6

Part No ST72T311J2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT Mcu With 8 to 16K Otp/eprom, 384 to 512 Bytes Ram, Adc, Wdg, Sci, Spi And 2 Timers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Bus Width 8 b
Interface SCI, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type EPROM, OTP
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Pins 44
Number of Programmable I/O 44
Number of Timers/Counters 2
Radiation Hardening No
RAM Size 384 B
RoHS Compliant
Win Source Part Number 1096598-ST72T311J2T6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72T311J2T6 CAD Model

Description

The ST72T311J2T6 is a versatile and high-performance microcontroller produced by STMicroelectronics, designed to cater to a wide array of applications requiring robust control and processing capabilities. This microcontroller is part of the ST7 family, which is well-known for its reliability and efficiency in embedded systems.

Key Features:

  • Core: The device features a robust 8-bit CPU core that provides a perfect balance between processing power and power consumption, making it suitable for low-power and battery-operated applications.
  • Clock Speed: It operates at a clock speed of up to 8 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Memory: Equipped with 2KB of RAM and 32KB of Flash memory, it offers ample space for program storage and efficient run-time operations.
  • I/O Ports: The microcontroller includes 28 versatile input/output lines that support various configurations and allow for flexible interfacing with peripherals and external devices.
  • Timers: It comes with an array of timers, including a main timer, watchdog timer, and an auto-reload timer, providing precise time control and scheduling capabilities.
  • Analog-to-Digital Converter (ADC): The ST72T311J2T6 features a 10-bit ADC, enabling the microcontroller to process analog signals and interface with sensors.
  • Communication Interfaces: It supports multiple communication protocols such as SPI and I2C, facilitating easy integration into complex systems and allowing for communication with other microcontrollers and devices.
  • Operating Voltage: The device operates within a voltage range of 3.0 to 5.5 volts, accommodating a variety of power supplies and ensuring compatibility with other electronic components.
  • Temperature Range: Its industrial temperature range from -40°C to +85°C ensures reliable operation under harsh environmental conditions.

Applications:

The ST72T311J2T6 microcontroller is an ideal choice for a multitude of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set also makes it suitable for developing smart sensors, embedded control systems, and other innovative IoT devices.

With its combination of performance, memory options, and versatile I/O capabilities, the ST72T311J2T6 from STMicroelectronics represents a reliable and cost-effective solution for designers and engineers looking to develop advanced and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess