EN
  • EN
  • DE

ST72F521R9TA

Part No ST72F521R9TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64TQFP / MCU 8-bit ST7 CISC 60KB Flash 5V Automotive 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 795550-ST72F521R9TA
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F521R9
Introduction Date February 12, 2001
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F521R9TA CAD Model

Description

ST72F521R9TA Microcontroller by STMicroelectronics

The ST72F521R9TA is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance of performance, power efficiency, and peripheral integration for a diverse range of applications. This microcontroller is part of the ST7 family, which is renowned for its user-friendly architecture and ease of use, making it an ideal choice for both simple and complex embedded systems.

Key Features

  • CPU: The ST72F521R9TA operates with a high-performance 8-bit core, running at up to 8 MHz clock speed, which provides the computational power necessary for handling demanding tasks.
  • Memory: It comes equipped with 60KB of Flash program memory, ensuring ample space for your application code, and 2KB of RAM for efficient data processing.
  • EEPROM: The inclusion of 1KB of EEPROM allows for non-volatile data storage, which is crucial for applications that require data retention across power cycles.
  • I/O Ports: A generous number of 68 I/O ports are available, offering flexibility in connecting a wide array of peripherals and sensors.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and an ART (Auto-Reload Timer), provide excellent tools for time-related tasks.
  • ADC: An onboard 10-bit Analog-to-Digital Converter ensures precise conversion of analog signals to digital form, which is essential for sensor interfacing and data acquisition.
  • Communication Interfaces: It supports a range of communication protocols, including I2C, SPI, and UART/USART, facilitating easy connectivity with other devices and systems.
  • Supply Voltage: The microcontroller operates at a supply voltage range of 4.5V to 5.5V, which is suitable for many electronic applications.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is well-suited for use in harsh environmental conditions.

Applications

The versatility of the ST72F521R9TA makes it an excellent choice for applications such as industrial control systems, home appliances, automotive electronics, and personal healthcare devices. Its rich set of peripherals and interfaces allows designers to create sophisticated systems without the need for additional components, thus reducing overall system cost and complexity.

Conclusion

Overall, the ST72F521R9TA by STMicroelectronics is a powerful and versatile microcontroller that provides designers with a comprehensive feature set for a wide range of embedded applications. Its integration, performance, and efficiency make it a go-to choice for developers looking to create reliable and cost-effective products.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess