EN
  • EN
  • DE

ST72F344K4T6TR

Part No ST72F344K4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F34
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263284-ST72F344K4T6TR
Ultra Librarian 3D Model Ultra Librarian ST72F344K4T6TR CAD Model

Description

STMicroelectronics ST72F344K4T6TR Microcontroller

The ST72F344K4T6TR is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST7 family, which is renowned for its high performance, reliability, and flexibility. The ST72F344K4T6TR is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, home appliances, and personal electronics.

Key Features

  • CPU: The device is built around a robust 8-bit CPU with a maximum clock frequency of 8 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, ensuring ample space for complex applications, and 1 Kbyte of RAM for efficient data handling.
  • Peripheral Support: A comprehensive set of peripherals enhances the microcontroller's capabilities, including multiple 16-bit timers, an 8-bit ADC (Analog-to-Digital Converter), and a synchronous serial communication interface (SPI).
  • Power Management: The ST72F344K4T6TR boasts advanced power management features with low power modes such as Halt and Active-Halt, optimizing power consumption for battery-powered devices.
  • I/O Ports: It provides up to 37 I/O ports, offering flexibility for interfacing with external components and customizing the device for specific application needs.

Package and Temperature Range

The microcontroller is available in a 32-pin LQFP package, which is suitable for space-constrained applications. Additionally, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Programming and Debugging

Programming the ST72F344K4T6TR is user-friendly, thanks to its in-circuit programming and in-application programming capabilities. Debugging is also made easy with the integrated single-wire debug module, allowing for streamlined development and testing.

Applications

The versatile nature of the ST72F344K4T6TR makes it an ideal choice for designers who require a microcontroller that can be adapted to a variety of applications while maintaining cost-effectiveness and minimizing power consumption.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess