EN
  • EN
  • DE

ST72F325K4T6TR

Part No ST72F325K4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 1102669-ST72F325K4T6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F325K4T6TR CAD Model

Description

STMicroelectronics ST72F325K4T6TR Microcontroller

The ST72F325K4T6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This MCU is designed to offer a versatile solution for embedded systems in a wide range of applications, including industrial control, automotive, consumer electronics, and more. It is part of the ST7 family of microcontrollers that are known for their robustness, low power consumption, and advanced features.

Key Features:

  • Core: The ST72F325K4T6TR is built around an 8-bit CPU core, which provides a perfect balance between processing power and energy efficiency, making it suitable for applications that require both performance and extended battery life.
  • Memory: It comes with 16 Kbytes of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it includes 1 Kbyte of RAM for data storage and 256 bytes of EEPROM for non-volatile data retention.
  • Clock Speed: The MCU operates at a clock speed of up to 8 MHz, which allows for quick processing and response times in time-critical applications.
  • I/O Ports: A variety of input/output ports, including 28/32 multifunctional I/O lines, provide flexibility for interfacing with external components and peripherals.
  • Timers: It features three timers, including a main timer with an 8-bit clock and two additional 16-bit timers, which can be used for tasks such as PWM generation, interval timing, and event counting.
  • Communication Interfaces: The ST72F325K4T6TR supports SPI and I²C communication protocols, enabling easy integration with other devices and systems.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 7 channels allows the MCU to process analog signals, which is essential for sensor-based applications.
  • Power Saving Modes: Multiple power-saving modes, including Halt and Active-Halt, help reduce power consumption during idle times.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments.
  • Package: The MCU comes in a 32-pin LQFP package, which is conducive to compact PCB designs.

Applications:

The versatility of the ST72F325K4T6TR makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for automotive applications, industrial automation systems, home appliances, personal electronics, and other embedded systems that require a reliable and efficient microcontroller.

With its combination of performance, memory options, and advanced peripherals, the ST72F325K4T6TR from STMicroelectronics represents a robust and flexible solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9644 $59.6440
24+ $4.8939 $117.4536
37+ $4.7410 $175.4170
51+ $4.5880 $233.9880
66+ $4.4351 $292.7166
88+ $3.9764 $349.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess